TDK Corporation RF Directional Coupler - TFSC06054125-2120A1X TFSC06054125-2120A1X

Description
Manufacturer: TDK Corporation Win Source Part Number: 899527-TFSC06054125- 2120A1X Features: RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 19.4dB 3W 0202 (0505 Metric), 4 PC Pad Package: Reel - TR Package: 0202 (0505 Metric), 4 PC Pad Categories: RF/IF and RFID Case / Package: 0202 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-181441-6, 445-181441-2, 445-181441-1
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 899527-TFSC06054125- 2120A1X Features: RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 19.4dB 3W 0202 (0505 Metric), 4 PC Pad Package: Reel - TR Package: 0202 (0505 Metric), 4 PC Pad Categories: RF/IF and RFID Case / Package: 0202 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-181441-6, 445-181441-2, 445-181441-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - TFSC06054125-2120A1X - 899527-TFSC06054125-2120A1X - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - TFSC06054125-2120A1X
899527-TFSC06054125-2120A1X
RF Directional Coupler - TFSC06054125-2120A1X 899527-TFSC06054125-2120A1X
Manufacturer: TDK Corporation Win Source Part Number: 899527-TFSC06054125- 2120A1X Features: RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 19.4dB 3W 0202 (0505 Metric), 4 PC Pad Package: Reel - TR Package: 0202 (0505 Metric), 4 PC Pad Categories: RF/IF and RFID Case / Package: 0202 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8548.90.0100 Other Part Number: 445-181441-6, 445-181441-2, 445-181441-1

Manufacturer: TDK Corporation
Win Source Part Number: 899527-TFSC06054125-2120A1X
Features: RF Directional Coupler General Purpose 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 19.4dB 3W 0202 (0505 Metric), 4 PC Pad
Package: Reel - TR
Package: 0202 (0505 Metric), 4 PC Pad
Categories: RF/IF and RFID
Case / Package: 0202
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8548.90.0100
Other Part Number: 445-181441-6, 445-181441-2, 445-181441-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 899527-TFSC06054125-2120A1X
Product Name RF Directional Coupler - TFSC06054125-2120A1X
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-115 5315TC-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details