TDK Corporation RF Directional Coupler - TFSC06054125-2113A1 TFSC06054125-2113A1

Description
Manufacturer: TDK Corporation Win Source Part Number: 032109-TFSC06054125- 2113A1 Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 5.85GHz Coupling Factor: 19dB Insertion Loss: 0.5dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 032109-TFSC06054125- 2113A1 Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 5.85GHz Coupling Factor: 19dB Insertion Loss: 0.5dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - TFSC06054125-2113A1 - 032109-TFSC06054125-2113A1 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - TFSC06054125-2113A1
032109-TFSC06054125-2113A1
RF Directional Coupler - TFSC06054125-2113A1 032109-TFSC06054125-2113A1
Manufacturer: TDK Corporation Win Source Part Number: 032109-TFSC06054125- 2113A1 Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 5.85GHz Coupling Factor: 19dB Insertion Loss: 0.5dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 032109-TFSC06054125-2113A1
Packaging: Reel - TR
Applications: General Purpose
Coupler Type: Standard
Frequency: 2.4GHz to 2.5GHz, 4.9GHz to 5.85GHz
Coupling Factor: 19dB
Insertion Loss: 0.5dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 032109-TFSC06054125-2113A1
Product Name RF Directional Coupler - TFSC06054125-2113A1
Frequency 2.40E9 to 5.85E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-374 4308RV-374XJLD , 4308RV-374XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details