TDK Corporation RF/IF and RFID - RF Directional Coupler TFSC06053925-2111B2X

Description
Win Source Part Number: 1099154-TFSC06053925 -2111B2X Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Power - Max: 35dBm Coupler Type: Standard Frequency: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz Coupling Factor: 21.8dB Insertion Loss: 0.22dB Return Loss: 50dB Package / Case: 0202 (0505 Metric), 4 PC Pad Supplier Device Package: 0202 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-TFSC06053925-211 1B2XTR,445-TFSC06053 925-2111B2XDKR,445-T FSC06053925-2111B2XC T
Request a Quote Datasheet
Description
Win Source Part Number: 1099154-TFSC06053925 -2111B2X Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Power - Max: 35dBm Coupler Type: Standard Frequency: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz Coupling Factor: 21.8dB Insertion Loss: 0.22dB Return Loss: 50dB Package / Case: 0202 (0505 Metric), 4 PC Pad Supplier Device Package: 0202 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-TFSC06053925-211 1B2XTR,445-TFSC06053 925-2111B2XDKR,445-T FSC06053925-2111B2XC T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Directional Coupler - 1099154-TFSC06053925-2111B2X - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Directional Coupler
1099154-TFSC06053925-2111B2X
RF/IF and RFID - RF Directional Coupler 1099154-TFSC06053925-2111B2X
Win Source Part Number: 1099154-TFSC06053925 -2111B2X Category: RF/IF and RFID>RF Directional Coupler Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Power - Max: 35dBm Coupler Type: Standard Frequency: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz Coupling Factor: 21.8dB Insertion Loss: 0.22dB Return Loss: 50dB Package / Case: 0202 (0505 Metric), 4 PC Pad Supplier Device Package: 0202 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: TDK Corporation Other Names: 445-TFSC06053925-211 1B2XTR,445-TFSC06053 925-2111B2XDKR,445-T FSC06053925-2111B2XC T

Win Source Part Number: 1099154-TFSC06053925-2111B2X
Category: RF/IF and RFID>RF Directional Coupler
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Power - Max: 35dBm
Coupler Type: Standard
Frequency: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz
Coupling Factor: 21.8dB
Insertion Loss: 0.22dB
Return Loss: 50dB
Package / Case: 0202 (0505 Metric), 4 PC Pad
Supplier Device Package: 0202
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: TDK Corporation
Other Names: 445-TFSC06053925-2111B2XTR,445-TFSC06053925-2111B2XDKR,445-TFSC06053925-2111B2XCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1099154-TFSC06053925-2111B2X
Product Name RF/IF and RFID - RF Directional Coupler
Frequency 2.40E9 to 5.85E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-725 4513TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details