TDK U.S.A. Corporation Fixed Inductors TFM322512ALVA2R2MTAA

Description
2.2µH Shielded Thin Film Inductor 2.7A 77mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Thin Film Inductor 2.7A 77mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-TFM322512ALVA2R2MTAACT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Thin Film Inductor 2.7A 77mOhm Max 1210 (3225 Metric)

2.2µH Shielded Thin Film Inductor 2.7A 77mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM322512ALVA2R2MTAADKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Thin Film Inductor 2.7A 77mOhm Max 1210 (3225 Metric)

2.2µH Shielded Thin Film Inductor 2.7A 77mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM322512ALVA2R2MTAATR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Thin Film Inductor 2.7A 77mOhm Max 1210 (3225 Metric)

2.2µH Shielded Thin Film Inductor 2.7A 77mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 2.2Uh, Thin Film, 3A Rohs Compliant Tdk - 78AH2316 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Thin Film, 3A Rohs Compliant Tdk
78AH2316
Inductor, 2.2Uh, Thin Film, 3A Rohs Compliant Tdk 78AH2316
INDUCTOR, 2.2UH, THIN FILM, 3A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, THIN FILM, 3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-TFM322512ALVA2R2MTAACT-ND 78AH2316
Product Name Fixed Inductors Inductor, 2.2Uh, Thin Film, 3A Rohs Compliant Tdk
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

700uH 4A Inductor and Choke - 839-DFKF-18-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 700 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515C1R5NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details