TDK U.S.A. Corporation Fixed Inductors TFM322512ALVA1R5MTAA

Description
1.5µH Shielded Thin Film Inductor 3.2A 57mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Thin Film Inductor 3.2A 57mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-TFM322512ALVA1R5MTAADKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Thin Film Inductor 3.2A 57mOhm Max 1210 (3225 Metric)

1.5µH Shielded Thin Film Inductor 3.2A 57mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM322512ALVA1R5MTAACT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Thin Film Inductor 3.2A 57mOhm Max 1210 (3225 Metric)

1.5µH Shielded Thin Film Inductor 3.2A 57mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM322512ALVA1R5MTAATR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Thin Film Inductor 3.2A 57mOhm Max 1210 (3225 Metric)

1.5µH Shielded Thin Film Inductor 3.2A 57mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 1.5Uh, Thin Film, 3.5A Rohs Compliant Tdk - 78AH2314 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Thin Film, 3.5A Rohs Compliant Tdk
78AH2314
Inductor, 1.5Uh, Thin Film, 3.5A Rohs Compliant Tdk 78AH2314
INDUCTOR, 1.5UH, THIN FILM, 3.5A ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, THIN FILM, 3.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-TFM322512ALVA1R5MTAADKR-ND 78AH2314
Product Name Fixed Inductors Inductor, 1.5Uh, Thin Film, 3.5A Rohs Compliant Tdk
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3-127-619-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8104 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 10000 to ? microH
View Details
2 suppliers
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers