FIXED IND 10UH 1.2A 360 MOHM SMD Product overview: TFM322512ALVA100MTAA
Win Source Part Number: 1370155-TFM322512ALV
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 52 pct.
Type: Thin Film
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: TFM-ALVA
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.047" (1.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Metal
Inductance: 10 µH
Current Rating (Amps): 1.2 A
Current - Saturation (Isat): 1.6A
Shielding: Shielded
DC Resistance (DCR): 360mOhm Max
Inductance Frequency - Test: 1 MHz
10µH Shielded Thin Film Inductor 1.2A 360mOhm Max 1210 (3225 Metric)
10µH Shielded Thin Film Inductor 1.2A 360mOhm Max 1210 (3225 Metric)
10µH Shielded Thin Film Inductor 1.2A 360mOhm Max 1210 (3225 Metric)
FIXED IND 10UH 1.2A 360 MOHM SMD
INDUCTOR, 10UH, THIN FILM, 1.4A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-TFM322512ALVA100MTAA | 1370155-TFM322512ALVA100MTAA | 445-TFM322512ALVA100MTAATR-ND | TFM322512ALVA100MTAA | 78AH2315 |
| Product Name | SMD 10UH 1.2A 360 MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors | Inductor, 10Uh, Thin Film, 1.4A Rohs Compliant Tdk |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Thin Film | Standard | Thin Film | ||
| Core Material | Metal | Thin Film | Metal | ||
| Inductance Range | 10 microH | 10 microH | 10 microH |