TDK-Lambda Americas Inc., High Power Division Fixed Inductors TFM322512ALMA4R7MTAA

Description
4.7µH Shielded Thin Film Inductor 1.9A 151mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Thin Film Inductor 1.9A 151mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-TFM322512ALMA4R7MTAATR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Thin Film Inductor 1.9A 151mOhm Max 1210 (3225 Metric)

4.7µH Shielded Thin Film Inductor 1.9A 151mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM322512ALMA4R7MTAACT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Thin Film Inductor 1.9A 151mOhm Max 1210 (3225 Metric)

4.7µH Shielded Thin Film Inductor 1.9A 151mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM322512ALMA4R7MTAADKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Thin Film Inductor 1.9A 151mOhm Max 1210 (3225 Metric)

4.7µH Shielded Thin Film Inductor 1.9A 151mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 4.7Uh, Thin Film, 2.1A Rohs Compliant Tdk - 78AH2311 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Thin Film, 2.1A Rohs Compliant Tdk
78AH2311
Inductor, 4.7Uh, Thin Film, 2.1A Rohs Compliant Tdk 78AH2311
INDUCTOR, 4.7UH, THIN FILM, 2.1A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, THIN FILM, 2.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors TFM322512ALMA4R7MTAA
FIXED IND 4.7UH 1.9A 151MOHM SMD

FIXED IND 4.7UH 1.9A 151MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-TFM322512ALMA4R7MTAATR-ND 78AH2311 TFM322512ALMA4R7MTAA
Product Name Fixed Inductors Inductor, 4.7Uh, Thin Film, 2.1A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Thin Film Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567693 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.2600 ohms
View Details
Common Mode Chokes - 486-DKFP-E22E-D582-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details