TDK U.S.A. Corporation Fixed Inductors TFM322512ALMA3R3MTAA

Description
3.3µH Shielded Thin Film Inductor 2.3A 113mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Thin Film Inductor 2.3A 113mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-TFM322512ALMA3R3MTAATR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Thin Film Inductor 2.3A 113mOhm Max 1210 (3225 Metric)

3.3µH Shielded Thin Film Inductor 2.3A 113mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM322512ALMA3R3MTAADKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Thin Film Inductor 2.3A 113mOhm Max 1210 (3225 Metric)

3.3µH Shielded Thin Film Inductor 2.3A 113mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM322512ALMA3R3MTAACT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Thin Film Inductor 2.3A 113mOhm Max 1210 (3225 Metric)

3.3µH Shielded Thin Film Inductor 2.3A 113mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, 3.3Uh, Thin Film, 2.5A Rohs Compliant Tdk - 78AH2310 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Thin Film, 2.5A Rohs Compliant Tdk
78AH2310
Inductor, 3.3Uh, Thin Film, 2.5A Rohs Compliant Tdk 78AH2310
INDUCTOR, 3.3UH, THIN FILM, 2.5A ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, THIN FILM, 2.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors TFM322512ALMA3R3MTAA
FIXED IND 3.3UH 2.3A 113MOHM SMD

FIXED IND 3.3UH 2.3A 113MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
TFM322512ALMA3R3MTAA
Inductors/Coils/Transformers >> Inductors (SMD) TFM322512ALMA3R3MTAA
2.5A 3.3uH ±20% 2.5A 97mΩ 1210 Inductors (SMD) ROHS

2.5A 3.3uH ±20% 2.5A 97mΩ 1210 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 445-TFM322512ALMA3R3MTAATR-ND 78AH2310 TFM322512ALMA3R3MTAA TFM322512ALMA3R3MTAA
Product Name Fixed Inductors Inductor, 3.3Uh, Thin Film, 2.5A Rohs Compliant Tdk Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Thin Film Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Molded SMD Inductors - 2-1624094-3 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details