2.2µH Shielded Thin Film Inductor 2.7A 77mOhm Max 1210 (3225 Metric)
2.2µH Shielded Thin Film Inductor 2.7A 77mOhm Max 1210 (3225 Metric)
2.2µH Shielded Thin Film Inductor 2.7A 77mOhm Max 1210 (3225 Metric)
FIXED IND 2.2UH 2.7A 77MOHM SMD Product overview: TFM322512ALMA2R2MTAA
INDUCTOR, 2.2UH, THIN FILM, 3A ROHS COMPLIANT: YES
FIXED IND 2.2UH 2.7A 77MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-TFM322512ALMA2R2MTAATR-ND | 71-TFM322512ALMA2R2MTAA | 78AH2309 | TFM322512ALMA2R2MTAA |
| Product Name | Fixed Inductors | SMD 2.2UH 2.7A 77MOHM Inductor and Choke | Inductor, 2.2Uh, Thin Film, 3A Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Thin Film | Metal | Metal | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |