1.5µH Shielded Thin Film Inductor 3.2A 57mOhm Max 1210 (3225 Metric)
1.5µH Shielded Thin Film Inductor 3.2A 57mOhm Max 1210 (3225 Metric)
1.5µH Shielded Thin Film Inductor 3.2A 57mOhm Max 1210 (3225 Metric)
INDUCTOR, 1.5UH, THIN FILM, 3.5A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-TFM322512ALMA1R5MTAACT-ND | 78AH2307 |
| Product Name | Fixed Inductors | Inductor, 1.5Uh, Thin Film, 3.5A Rohs Compliant Tdk |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Thin Film | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |