Win Source Part Number: 1370185-TFM322512ALM
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 34 pct.
Type: Thin Film
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: TFM-ALMA
Package: Tape & Reel
Product Status: Active
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210 (3225 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.047" (1.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Metal
Inductance: 10 µH
Current Rating (Amps): 1.2 A
Current - Saturation (Isat): 1.6A
Shielding: Shielded
DC Resistance (DCR): 360mOhm Max
Inductance Frequency - Test: 1 MHz
10µH Shielded Thin Film Inductor 1.2A 360mOhm Max 1210 (3225 Metric)
10µH Shielded Thin Film Inductor 1.2A 360mOhm Max 1210 (3225 Metric)
10µH Shielded Thin Film Inductor 1.2A 360mOhm Max 1210 (3225 Metric)
FIXED IND 10UH 1.2A 360 MOHM SMD Product overview: TFM322512ALMA100MTAA
INDUCTOR, 10UH, THIN FILM, 1.4A ROHS COMPLIANT: YES
FIXED IND 10UH 1.2A 360 MOHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1370185-TFM322512ALMA100MTAA | 445-TFM322512ALMA100MTAADKR-ND | 71-TFM322512ALMA100MTAA | 78AH2308 | TFM322512ALMA100MTAA |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 10UH 1.2A 360 MOHM Inductor and Choke | Inductor, 10Uh, Thin Film, 1.4A Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Technology | Standard | Thin Film | Thin Film | ||
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed | |||
| Inductance Range | 10 microH | 10 microH | 10 microH |