TDK-Lambda Americas Inc., High Power Division Fixed Inductors TFM252012ALVA4R7MTAA

Description
4.7µH Shielded Thin Film Inductor 1.6A 200mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Thin Film Inductor 1.6A 200mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181490-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181490-2-ND
Fixed Inductors 445-181490-2-ND
4.7µH Shielded Thin Film Inductor 1.6A 200mOhm Max 1008 (2520 Metric)

4.7µH Shielded Thin Film Inductor 1.6A 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181490-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181490-1-ND
Fixed Inductors 445-181490-1-ND
4.7µH Shielded Thin Film Inductor 1.6A 200mOhm Max 1008 (2520 Metric)

4.7µH Shielded Thin Film Inductor 1.6A 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181490-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181490-6-ND
Fixed Inductors 445-181490-6-ND
4.7µH Shielded Thin Film Inductor 1.6A 200mOhm Max 1008 (2520 Metric)

4.7µH Shielded Thin Film Inductor 1.6A 200mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 4.7Uh, 1008, 1.8A Rohs Compliant Tdk - 69AH2971 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 4.7Uh, 1008, 1.8A Rohs Compliant Tdk
69AH2971
Inductor, Aec-Q200, 4.7Uh, 1008, 1.8A Rohs Compliant Tdk 69AH2971
INDUCTOR, AEC-Q200, 4.7UH, 1008, 1.8A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 4.7UH, 1008, 1.8A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors TFM252012ALVA4R7MTAA
FIXED IND 4.7UH 1.6A 200MOHM SMD

FIXED IND 4.7UH 1.6A 200MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-181490-2-ND 69AH2971 TFM252012ALVA4R7MTAA
Product Name Fixed Inductors Inductor, Aec-Q200, 4.7Uh, 1008, 1.8A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Thin Film Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details