TDK-Lambda Americas Inc., High Power Division Inductors, Coils, Chokes - Fixed Inductors TFM252012ALVA1R5MTAA

Description
Win Source Part Number: 1189152-TFM252012ALV A1R5MTAA Category: Inductors, Coils, Chokes>Fixed Inductors Series: TFM-ALVA Type: Thin Film Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 60mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-TFM252012ALVA1R5 MTAACT,445-TFM252012 ALVA1R5MTAATR,445-TF M252012ALVA1R5MTAADK R Current - Saturation (Isat): 3.3A
Request a Quote Datasheet
Description
Win Source Part Number: 1189152-TFM252012ALV A1R5MTAA Category: Inductors, Coils, Chokes>Fixed Inductors Series: TFM-ALVA Type: Thin Film Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 60mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-TFM252012ALVA1R5 MTAACT,445-TFM252012 ALVA1R5MTAATR,445-TF M252012ALVA1R5MTAADK R Current - Saturation (Isat): 3.3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1189152-TFM252012ALVA1R5MTAA
Inductors, Coils, Chokes - Fixed Inductors 1189152-TFM252012ALVA1R5MTAA
Win Source Part Number: 1189152-TFM252012ALV A1R5MTAA Category: Inductors, Coils, Chokes>Fixed Inductors Series: TFM-ALVA Type: Thin Film Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 60mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-TFM252012ALVA1R5 MTAACT,445-TFM252012 ALVA1R5MTAATR,445-TF M252012ALVA1R5MTAADK R Current - Saturation (Isat): 3.3A

Win Source Part Number: 1189152-TFM252012ALVA1R5MTAA
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: TFM-ALVA
Type: Thin Film
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 60mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.1 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-TFM252012ALVA1R5MTAACT,445-TFM252012ALVA1R5MTAATR,445-TFM252012ALVA1R5MTAADKR
Current - Saturation (Isat): 3.3A

Buy Now Datasheet
Fixed Inductors - 445-TFM252012ALVA1R5MTAADKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Thin Film Inductor 3.1A 60mOhm Max 1008 (2520 Metric)

1.5µH Shielded Thin Film Inductor 3.1A 60mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM252012ALVA1R5MTAACT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Thin Film Inductor 3.1A 60mOhm Max 1008 (2520 Metric)

1.5µH Shielded Thin Film Inductor 3.1A 60mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM252012ALVA1R5MTAATR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Thin Film Inductor 3.1A 60mOhm Max 1008 (2520 Metric)

1.5µH Shielded Thin Film Inductor 3.1A 60mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 1.5UH 3.1A 60MOHM Inductor and Choke - 71-TFM252012ALVA1R5MTAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 3.1A 60MOHM Inductor and Choke
71-TFM252012ALVA1R5MTAA
SMD 1.5UH 3.1A 60MOHM Inductor and Choke 71-TFM252012ALVA1R5MTAA
FIXED IND 1.5UH 3.1A 60MOHM SMD Product overview: TFM252012ALVA1R5MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3.1A, 60MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3.1A, 60MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM252012ALVA1R5M TAA can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 3.1A 60MOHM SMD Product overview: TFM252012ALVA1R5MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3.1A, 60MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3.1A, 60MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM252012ALVA1R5MTAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1.5Uh, Thin Film, 3.3A Rohs Compliant Tdk - 78AH2303 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Thin Film, 3.3A Rohs Compliant Tdk
78AH2303
Inductor, 1.5Uh, Thin Film, 3.3A Rohs Compliant Tdk 78AH2303
INDUCTOR, 1.5UH, THIN FILM, 3.3A ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, THIN FILM, 3.3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1189152-TFM252012ALVA1R5MTAA 445-TFM252012ALVA1R5MTAADKR-ND 71-TFM252012ALVA1R5MTAA 78AH2303
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 1.5UH 3.1A 60MOHM Inductor and Choke Inductor, 1.5Uh, Thin Film, 3.3A Rohs Compliant Tdk
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard Thin Film
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.0033uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 2 (+/- %)
View Details