The TDK inductor, part number TFM252012ALMA, features an inductance of 0.47 µH and is compliant with AEC-Q200 standards, making it suitable for automotive applications. It has a rated current of 5.6 A and operates effectively within a temperature range of -55 to +150 °C. The inductor utilizes a thin-film metal magnetic material, which provides excellent DC bias characteristics and minimizes leakage flux due to its closed magnetic circuit structure. It is designed for use in power circuits, including applications such as ADAS ECUs, in-vehicle cameras, and automotive communication modules. The component is packaged in a 1008 size (2.5 mm x 2.0 mm x 1.2 mm) and is RoHS compliant.
470nH Shielded Thin Film Inductor 4.9A 24mOhm Max 1008 (2520 Metric)
470nH Shielded Thin Film Inductor 4.9A 24mOhm Max 1008 (2520 Metric)
470nH Shielded Thin Film Inductor 4.9A 24mOhm Max 1008 (2520 Metric)
Win Source Part Number: 1370346-TFM252012ALM
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 36 pct.
Type: Thin Film
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: TFM-ALMA
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.047" (1.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Metal
Inductance: 470 nH
Current Rating (Amps): 4.9 A
Current - Saturation (Isat): 5.8A
Shielding: Shielded
DC Resistance (DCR): 24mOhm Max
Inductance Frequency - Test: 1 MHz
FIXED IND 470NH 4.9A 24 MOHM SMD Product overview: TFM252012ALMAR47MTAA
INDUCTOR, AEC-Q200, 0.47UH, 1008, 5.6A ROHS COMPLIANT: YES
FIXED IND 470NH 4.9A 24 MOHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-181489-2-ND | 1370346-TFM252012ALMAR47MTAA | 71-TFM252012ALMAR47MTAA | 69AH2970 | TFM252012ALMAR47MTAA |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 4.9A 24 MOHM Inductor and Choke | Inductor, Aec-Q200, 0.47Uh, 1008, 5.6A Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | ||
| Core Material | Thin Film | Metal | Metal | ||
| Configuration | Fixed | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |