330nH Shielded Thin Film Inductor 5.7A 18mOhm Max 1008 (2520 Metric)
330nH Shielded Thin Film Inductor 5.7A 18mOhm Max 1008 (2520 Metric)
330nH Shielded Thin Film Inductor 5.7A 18mOhm Max 1008 (2520 Metric)
INDUCTOR, AEC-Q200, 0.33UH, 1008, 6.6A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-181488-6-ND | 69AH2969 |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, 0.33Uh, 1008, 6.6A Rohs Compliant Tdk |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Thin Film | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |