TDK-Lambda Americas Inc., High Power Division SMD 7.3A 11 MOHM Inductor and Choke TFM252012ALMAR15MTAA

Description
FIXED IND 150NH 7.3A 11 MOHM SMD Product overview: TFM252012ALMAR15MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.3A, 11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7.3A, 11 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM252012ALMAR15M TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150NH 7.3A 11 MOHM SMD Product overview: TFM252012ALMAR15MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.3A, 11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7.3A, 11 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM252012ALMAR15M TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 7.3A 11 MOHM Inductor and Choke - 71-TFM252012ALMAR15MTAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 7.3A 11 MOHM Inductor and Choke
71-TFM252012ALMAR15MTAA
SMD 7.3A 11 MOHM Inductor and Choke 71-TFM252012ALMAR15MTAA
FIXED IND 150NH 7.3A 11 MOHM SMD Product overview: TFM252012ALMAR15MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.3A, 11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7.3A, 11 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM252012ALMAR15M TAA can be used for catalog matching and distributor lookup.

FIXED IND 150NH 7.3A 11 MOHM SMD Product overview: TFM252012ALMAR15MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.3A, 11 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7.3A, 11 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM252012ALMAR15MTAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-181486-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181486-2-ND
Fixed Inductors 445-181486-2-ND
150nH Shielded Thin Film Inductor 7.3A 11mOhm Max 1008 (2520 Metric)

150nH Shielded Thin Film Inductor 7.3A 11mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181486-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181486-6-ND
Fixed Inductors 445-181486-6-ND
150nH Shielded Thin Film Inductor 7.3A 11mOhm Max 1008 (2520 Metric)

150nH Shielded Thin Film Inductor 7.3A 11mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181486-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181486-1-ND
Fixed Inductors 445-181486-1-ND
150nH Shielded Thin Film Inductor 7.3A 11mOhm Max 1008 (2520 Metric)

150nH Shielded Thin Film Inductor 7.3A 11mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
959159-TFM252012ALMAR15MTAA
Inductors, Coils, Chokes - Fixed Inductors 959159-TFM252012ALMAR15MTAA
Win Source Part Number: 959159-TFM252012ALMA R15MTAA Category: Inductors, Coils, Chokes>Fixed Inductors Series: TFM-ALMA Type: Thin Film Package: Tape & Reel Shielding: Shielded Inductance: 150 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 11mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.3 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-181486-1,445-181 486-2,445-181486-6 Current - Saturation (Isat): 9A

Win Source Part Number: 959159-TFM252012ALMAR15MTAA
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: TFM-ALMA
Type: Thin Film
Package: Tape & Reel
Shielding: Shielded
Inductance: 150 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 11mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.3 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-181486-1,445-181486-2,445-181486-6
Current - Saturation (Isat): 9A

Buy Now
Inductor, Aec-Q200, 0.15Uh, 1008, 9.8A Rohs Compliant Tdk - 69AH2967 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.15Uh, 1008, 9.8A Rohs Compliant Tdk
69AH2967
Inductor, Aec-Q200, 0.15Uh, 1008, 9.8A Rohs Compliant Tdk 69AH2967
INDUCTOR, AEC-Q200, 0.15UH, 1008, 9.8A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 0.15UH, 1008, 9.8A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-TFM252012ALMAR15MTAA 445-181486-2-ND 959159-TFM252012ALMAR15MTAA 69AH2967
Product Name SMD 7.3A 11 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, 0.15Uh, 1008, 9.8A Rohs Compliant Tdk
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Thin Film Standard
Core Material Metal Thin Film
Inductance Range 0.1500 microH 0.1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N6 0302CS-5N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567615 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 1.2 ohms
View Details