TDK U.S.A. Corporation Fixed Inductors TFM252012ALMAR10MTAA

Description
100nH Shielded Thin Film Inductor 8A 9mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
100nH Shielded Thin Film Inductor 8A 9mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-1819058-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1819058-1-ND
Fixed Inductors 445-1819058-1-ND
100nH Shielded Thin Film Inductor 8A 9mOhm Max 1008 (2520 Metric)

100nH Shielded Thin Film Inductor 8A 9mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1819058-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1819058-2-ND
Fixed Inductors 445-1819058-2-ND
100nH Shielded Thin Film Inductor 8A 9mOhm Max 1008 (2520 Metric)

100nH Shielded Thin Film Inductor 8A 9mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-1819058-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-1819058-6-ND
Fixed Inductors 445-1819058-6-ND
100nH Shielded Thin Film Inductor 8A 9mOhm Max 1008 (2520 Metric)

100nH Shielded Thin Film Inductor 8A 9mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 100Nh, 20%, 12A Rohs Compliant Tdk - 78AH2301 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 100Nh, 20%, 12A Rohs Compliant Tdk
78AH2301
Inductor, Aec-Q200, 100Nh, 20%, 12A Rohs Compliant Tdk 78AH2301
INDUCTOR, AEC-Q200, 100NH, 20%, 12A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 100NH, 20%, 12A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-1819058-1-ND 78AH2301
Product Name Fixed Inductors Inductor, Aec-Q200, 100Nh, 20%, 12A Rohs Compliant Tdk
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-5N6 0402CT-5N6XJRW , 0402CT-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - RC-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-3-127-626-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details