TDK-Lambda Americas Inc., High Power Division SMD 3.3UH 2A 140 MOHM Inductor and Choke TFM252012ALMA3R3MTAA

Description
FIXED IND 3.3UH 2A 140 MOHM SMD Product overview: TFM252012ALMA3R3MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 140 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM252012ALMA3R3M TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 2A 140 MOHM SMD Product overview: TFM252012ALMA3R3MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 140 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM252012ALMA3R3M TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 2A 140 MOHM Inductor and Choke - 71-TFM252012ALMA3R3MTAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2A 140 MOHM Inductor and Choke
71-TFM252012ALMA3R3MTAA
SMD 3.3UH 2A 140 MOHM Inductor and Choke 71-TFM252012ALMA3R3MTAA
FIXED IND 3.3UH 2A 140 MOHM SMD Product overview: TFM252012ALMA3R3MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 140 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM252012ALMA3R3M TAA can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2A 140 MOHM SMD Product overview: TFM252012ALMA3R3MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 140 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 140 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM252012ALMA3R3MTAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1356212-TFM252012ALMA3R3MTAA - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1356212-TFM252012ALMA3R3MTAA
Inductors, Coils, Chokes - Fixed Inductors 1356212-TFM252012ALMA3R3MTAA
Win Source Part Number: 1356212-TFM252012ALM A3R3MTAA Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 48 pct. Type: Thin Film MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: TFM-ALMA Package: Tape & Reel Product Status: Active Package / Case: 1008 (2520 Metric) Supplier Device Package: 1008 (2520 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.047" (1.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Metal Inductance: 3.3 µH Current Rating (Amps): 2 A Current - Saturation (Isat): 2.1A Shielding: Shielded DC Resistance (DCR): 140mOhm Max Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1356212-TFM252012ALMA3R3MTAA
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 48 pct.
Type: Thin Film
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: TFM-ALMA
Package: Tape & Reel
Product Status: Active
Package / Case: 1008 (2520 Metric)
Supplier Device Package: 1008 (2520 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.047" (1.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Metal
Inductance: 3.3 µH
Current Rating (Amps): 2 A
Current - Saturation (Isat): 2.1A
Shielding: Shielded
DC Resistance (DCR): 140mOhm Max
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - 445-175186-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175186-2-ND
Fixed Inductors 445-175186-2-ND
3.3µH Shielded Thin Film Inductor 2A 140mOhm Max 1008 (2520 Metric)

3.3µH Shielded Thin Film Inductor 2A 140mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175186-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175186-1-ND
Fixed Inductors 445-175186-1-ND
3.3µH Shielded Thin Film Inductor 2A 140mOhm Max 1008 (2520 Metric)

3.3µH Shielded Thin Film Inductor 2A 140mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-175186-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175186-6-ND
Fixed Inductors 445-175186-6-ND
3.3µH Shielded Thin Film Inductor 2A 140mOhm Max 1008 (2520 Metric)

3.3µH Shielded Thin Film Inductor 2A 140mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 3.3Uh, Thin Film Rohs Compliant Tdk - 92AH6134 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 3.3Uh, Thin Film Rohs Compliant Tdk
92AH6134
Inductor, Aec-Q200, 3.3Uh, Thin Film Rohs Compliant Tdk 92AH6134
INDUCTOR, AEC-Q200, 3.3UH, THIN FILM ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 3.3UH, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors TFM252012ALMA3R3MTAA
FIXED IND 3.3UH 2A 140 MOHM SMD

FIXED IND 3.3UH 2A 140 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-TFM252012ALMA3R3MTAA 1356212-TFM252012ALMA3R3MTAA 445-175186-2-ND 92AH6134 TFM252012ALMA3R3MTAA
Product Name SMD 3.3UH 2A 140 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Aec-Q200, 3.3Uh, Thin Film Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thin Film Standard Thin Film
Core Material Metal Thin Film Metal
Inductance Range 3.3 microH 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-5681-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-035 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details