TDK Corporation Fixed Inductors TFM252010GHM-2R2MTAA

Description
2.2µH Shielded Thin Film Inductor 2.3A 85mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Thin Film Inductor 2.3A 85mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-TFM252010GHM-2R2MTAATR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Thin Film Inductor 2.3A 85mOhm 1008 (2520 Metric)

2.2µH Shielded Thin Film Inductor 2.3A 85mOhm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM252010GHM-2R2MTAACT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 2.3A 85 MOHM SMD

FIXED IND 2.2UH 2.3A 85 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 445-TFM252010GHM-2R2MTAADKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 2.3A 85 MOHM SMD

FIXED IND 2.2UH 2.3A 85 MOHM SMD

Buy Now Datasheet
SMD 2.2UH 2.3A 85MOHM Inductor and Choke - 71-TFM252010GHM-2R2MTAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.3A 85MOHM Inductor and Choke
71-TFM252010GHM-2R2MTAA
SMD 2.2UH 2.3A 85MOHM Inductor and Choke 71-TFM252010GHM-2R2MTAA
FIXED IND 2.2UH 2.3A 85MOHM SMD Product overview: TFM252010GHM-2R2MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.3A, 85MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.3A, 85MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM252010GHM-2R2M TAA can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.3A 85MOHM SMD Product overview: TFM252010GHM-2R2MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.3A, 85MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.3A, 85MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM252010GHM-2R2MTAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - TFM252010GHM-2R2MTAA
1106849-TFM252010GHM-2R2MTAA
Fixed Inductors - TFM252010GHM-2R2MTAA 1106849-TFM252010GHM-2R2MTAA
Manufacturer: TDK Corporation Win Source Part Number: 1106849-TFM252010GHM -2R2MTAA Categories: Inductors, Coils, Chokes Status: Active Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1106849-TFM252010GHM-2R2MTAA
Categories: Inductors, Coils, Chokes
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now
Fixed Inductors TFM252010GHM-2R2MTAA
FIXED IND 2.2UH 2.3A 85MOHM SMD

FIXED IND 2.2UH 2.3A 85MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-TFM252010GHM-2R2MTAATR-ND 71-TFM252010GHM-2R2MTAA 1106849-TFM252010GHM-2R2MTAA TFM252010GHM-2R2MTAA
Product Name Fixed Inductors SMD 2.2UH 2.3A 85MOHM Inductor and Choke Fixed Inductors - TFM252010GHM-2R2MTAA Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Thin Film Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers