470nH Shielded Thin Film Inductor 3.9A 41mOhm Max 0806 (2016 Metric)
470nH Shielded Thin Film Inductor 3.9A 41mOhm Max 0806 (2016 Metric)
470nH Shielded Thin Film Inductor 3.9A 41mOhm Max 0806 (2016 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 1106847-TFM201610GHM
Packaging: Reel - TR
Type: Thin Film
Current Rating: 3.9A
Inductance: 470nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 4.7A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 41 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 0806 (2016 Metric)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
FIXED IND 470NH 3.9A 41 MOHM SMD Product overview: TFM201610GHM-R47MTAA
FIXED IND 470NH 3.9A 41 MOHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-173100-1-ND | 1106847-TFM201610GHM-R47MTAA | 71-TFM201610GHM-R47MTAA | TFM201610GHM-R47MTAA |
| Product Name | Fixed Inductors | Fixed Inductors - TFM201610GHM-R47MTAA | SMD 3.9A 41 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Thin Film | Metal | Metal | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |