TDK-Lambda Americas Inc., High Power Division SMD 1UH 3.1A 60 MOHM Inductor and Choke TFM201610GHM-1R0MTAA

Description
FIXED IND 1UH 3.1A 60 MOHM SMD Product overview: TFM201610GHM-1R0MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201610GHM-1R0M TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 3.1A 60 MOHM SMD Product overview: TFM201610GHM-1R0MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201610GHM-1R0M TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 3.1A 60 MOHM Inductor and Choke - 71-TFM201610GHM-1R0MTAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.1A 60 MOHM Inductor and Choke
71-TFM201610GHM-1R0MTAA
SMD 1UH 3.1A 60 MOHM Inductor and Choke 71-TFM201610GHM-1R0MTAA
FIXED IND 1UH 3.1A 60 MOHM SMD Product overview: TFM201610GHM-1R0MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201610GHM-1R0M TAA can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.1A 60 MOHM SMD Product overview: TFM201610GHM-1R0MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201610GHM-1R0MTAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - TFM201610GHM-1R0MTAA
1106845-TFM201610GHM-1R0MTAA
Fixed Inductors - TFM201610GHM-1R0MTAA 1106845-TFM201610GHM-1R0MTAA
Manufacturer: TDK Corporation Win Source Part Number: 1106845-TFM201610GHM -1R0MTAA Packaging: Reel - TR Type: Thin Film Current Rating: 3.1A Inductance: 1μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 3.6A Frequency - Test: 1MHz Family Name: TFM Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0806 (2016 Metric) ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1106845-TFM201610GHM-1R0MTAA
Packaging: Reel - TR
Type: Thin Film
Current Rating: 3.1A
Inductance: 1μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 3.6A
Frequency - Test: 1MHz
Family Name: TFM
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 60 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 445-173102-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173102-2-ND
Fixed Inductors 445-173102-2-ND
1µH Shielded Thin Film Inductor 3.1A 60mOhm Max 0806 (2016 Metric)

1µH Shielded Thin Film Inductor 3.1A 60mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173102-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173102-6-ND
Fixed Inductors 445-173102-6-ND
1µH Shielded Thin Film Inductor 3.1A 60mOhm Max 0806 (2016 Metric)

1µH Shielded Thin Film Inductor 3.1A 60mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173102-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173102-1-ND
Fixed Inductors 445-173102-1-ND
1µH Shielded Thin Film Inductor 3.1A 60mOhm Max 0806 (2016 Metric)

1µH Shielded Thin Film Inductor 3.1A 60mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, Thin Film, 1Uh, 3.1A, 20%; Inductance Tdk - 01AC4184 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Thin Film, 1Uh, 3.1A, 20%; Inductance Tdk
01AC4184
Inductor, Thin Film, 1Uh, 3.1A, 20%; Inductance Tdk 01AC4184
INDUCTOR, THIN FILM, 1UH, 3.1A, 20%; Inductance:1µH; DC Resistance Max:0.06ohm; Self Resonant Frequency:-; DC Current Rating:3.1A; Inductor Case / Package:0806 [2016 Metric]; Product Range:TFM-GHM Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, THIN FILM, 1UH, 3.1A, 20%; Inductance:1µH; DC Resistance Max:0.06ohm; Self Resonant Frequency:-; DC Current Rating:3.1A; Inductor Case / Package:0806 [2016 Metric]; Product Range:TFM-GHM Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors TFM201610GHM-1R0MTAA
FIXED IND 1UH 3.1A 60 MOHM SMD

FIXED IND 1UH 3.1A 60 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-TFM201610GHM-1R0MTAA 1106845-TFM201610GHM-1R0MTAA 445-173102-2-ND 01AC4184 TFM201610GHM-1R0MTAA
Product Name SMD 1UH 3.1A 60 MOHM Inductor and Choke Fixed Inductors - TFM201610GHM-1R0MTAA Fixed Inductors Inductor, Thin Film, 1Uh, 3.1A, 20%; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thin Film Standard Thin Film
Core Material Metal Thin Film Metal
Inductance Range 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 197 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers