TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors TFM201610ALMAR47MTAA

Description
Win Source Part Number: 1074804-TFM201610ALM AR47MTAA Category: Inductors, Coils, Chokes>Fixed Inductors Series: TFM-ALMA Type: Thin Film Features: Soft Termination Package: Tape & Reel Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 39mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Alternative Parts (Cross-Reference): SRN2512-R47M; SRP2512-R47M; DFE252010P-R47M=P2; VLS252012HBX-R47M-1; DFE201610P-R47M=P2; DFE201612P-R47M=P2TF M201610ALMA-R47MTAA; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.9 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-174573-6,445-174 573-2,445-174573-1 Current - Saturation (Isat): 4.5A
Request a Quote Datasheet
Description
Win Source Part Number: 1074804-TFM201610ALM AR47MTAA Category: Inductors, Coils, Chokes>Fixed Inductors Series: TFM-ALMA Type: Thin Film Features: Soft Termination Package: Tape & Reel Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 39mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Alternative Parts (Cross-Reference): SRN2512-R47M; SRP2512-R47M; DFE252010P-R47M=P2; VLS252012HBX-R47M-1; DFE201610P-R47M=P2; DFE201612P-R47M=P2TF M201610ALMA-R47MTAA; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.9 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-174573-6,445-174 573-2,445-174573-1 Current - Saturation (Isat): 4.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1074804-TFM201610ALMAR47MTAA
Inductors, Coils, Chokes - Fixed Inductors 1074804-TFM201610ALMAR47MTAA
Win Source Part Number: 1074804-TFM201610ALM AR47MTAA Category: Inductors, Coils, Chokes>Fixed Inductors Series: TFM-ALMA Type: Thin Film Features: Soft Termination Package: Tape & Reel Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 39mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Alternative Parts (Cross-Reference): SRN2512-R47M; SRP2512-R47M; DFE252010P-R47M=P2; VLS252012HBX-R47M-1; DFE201610P-R47M=P2; DFE201612P-R47M=P2TF M201610ALMA-R47MTAA; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.9 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-174573-6,445-174 573-2,445-174573-1 Current - Saturation (Isat): 4.5A

Win Source Part Number: 1074804-TFM201610ALMAR47MTAA
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: TFM-ALMA
Type: Thin Film
Features: Soft Termination
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 39mOhm Max
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Alternative Parts (Cross-Reference): SRN2512-R47M; SRP2512-R47M; DFE252010P-R47M=P2; VLS252012HBX-R47M-1; DFE201610P-R47M=P2; DFE201612P-R47M=P2TFM201610ALMA-R47MTAA;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.9 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-174573-6,445-174573-2,445-174573-1
Current - Saturation (Isat): 4.5A

Buy Now
SMD 3.9A 39 MOHM Inductor and Choke - 71-TFM201610ALMAR47MTAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.9A 39 MOHM Inductor and Choke
71-TFM201610ALMAR47MTAA
SMD 3.9A 39 MOHM Inductor and Choke 71-TFM201610ALMAR47MTAA
FIXED IND 470NH 3.9A 39 MOHM SMD Product overview: TFM201610ALMAR47MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9A, 39 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9A, 39 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201610ALMAR47M TAA can be used for catalog matching and distributor lookup.

FIXED IND 470NH 3.9A 39 MOHM SMD Product overview: TFM201610ALMAR47MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9A, 39 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9A, 39 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201610ALMAR47MTAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174573-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174573-1-ND
Fixed Inductors 445-174573-1-ND
470nH Shielded Thin Film Inductor 3.9A 39mOhm Max 0806 (2016 Metric) Soft Termination

470nH Shielded Thin Film Inductor 3.9A 39mOhm Max 0806 (2016 Metric) Soft Termination

Buy Now Datasheet
Fixed Inductors - 445-174573-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174573-6-ND
Fixed Inductors 445-174573-6-ND
470nH Shielded Thin Film Inductor 3.9A 39mOhm Max 0806 (2016 Metric) Soft Termination

470nH Shielded Thin Film Inductor 3.9A 39mOhm Max 0806 (2016 Metric) Soft Termination

Buy Now Datasheet
Fixed Inductors - 445-174573-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174573-2-ND
Fixed Inductors 445-174573-2-ND
470nH Shielded Thin Film Inductor 3.9A 39mOhm Max 0806 (2016 Metric) Soft Termination

470nH Shielded Thin Film Inductor 3.9A 39mOhm Max 0806 (2016 Metric) Soft Termination

Buy Now Datasheet
Fixed Inductors TFM201610ALMAR47MTAA
FIXED IND 470NH 3.9A 39 MOHM SMD

FIXED IND 470NH 3.9A 39 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1074804-TFM201610ALMAR47MTAA 71-TFM201610ALMAR47MTAA 445-174573-1-ND TFM201610ALMAR47MTAA
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 3.9A 39 MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Thin Film Thin Film
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N5 0201DS-2N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 21.65 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Fixed Inductors - 486-3106-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details