FIXED IND 240NH 5A 23 MOHM SMD Product overview: TFM201610ALMAR24MTAA
240nH Shielded Thin Film Inductor 5A 23mOhm Max 0806 (2016 Metric) Soft Termination
240nH Shielded Thin Film Inductor 5A 23mOhm Max 0806 (2016 Metric) Soft Termination
240nH Shielded Thin Film Inductor 5A 23mOhm Max 0806 (2016 Metric) Soft Termination
Win Source Part Number: 1370023-TFM201610ALM
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 49 pct.
Type: Thin Film
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: TFM-ALMA
Package: Tape & Reel
Product Status: Active
Features: Soft Termination
Package / Case: 0806 (2016 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Metal
Inductance: 240 nH
Current Rating (Amps): 5 A
Current - Saturation (Isat): 5.9A
Shielding: Shielded
DC Resistance (DCR): 23mOhm Max
Inductance Frequency - Test: 1 MHz
5A 240nH ±20% 5.9A 15mΩ 0806 Inductors (SMD) ROHS
INDUCTOR, AEC-Q200, 240NH, 20%, 6.2A ROHS COMPLIANT: YES
FIXED IND 240NH 5A 23 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-TFM201610ALMAR24MTAA | 445-181484-6-ND | 1370023-TFM201610ALMAR24MTAA | TFM201610ALMAR24MTAA | 78AH2299 | TFM201610ALMAR24MTAA |
| Product Name | SMD 5A 23 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductors/Coils/Transformers >> Inductors (SMD) | Inductor, Aec-Q200, 240Nh, 20%, 6.2A Rohs Compliant Tdk | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||
| Technology | Thin Film | Standard | Thin Film | |||
| Core Material | Metal | Thin Film | Metal | |||
| Inductance Range | 0.2400 microH | 0.2400 microH | 0.2400 microH | 0.2400 microH |