Win Source Part Number: 1355690-TFM201610ALM
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 32 pct.
Type: Thin Film
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: TFM-ALMA
Package: Tape & Reel
Product Status: Active
Features: Soft Termination
Package / Case: 0806 (2016 Metric)
Supplier Device Package: 0806 (2016 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Metal
Inductance: 2.2 µH
Current Rating (Amps): 1.9 A
Current - Saturation (Isat): 2A
Shielding: Shielded
DC Resistance (DCR): 152mOhm Max
Inductance Frequency - Test: 1 MHz
2.2µH Shielded Thin Film Inductor 1.9A 152mOhm Max 0806 (2016 Metric) Soft Termination
2.2µH Shielded Thin Film Inductor 1.9A 152mOhm Max 0806 (2016 Metric) Soft Termination
2.2µH Shielded Thin Film Inductor 1.9A 152mOhm Max 0806 (2016 Metric) Soft Termination
FIXED IND 2.2UH 1.9A 152MOHM SMD Product overview: TFM201610ALMA2R2MTAA
FIXED IND 2.2UH 1.9A 152MOHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1355690-TFM201610ALMA2R2MTAA | 445-174576-2-ND | 71-TFM201610ALMA2R2MTAA | TFM201610ALMA2R2MTAA |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 2.2UH 1.9A 152MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Technology | Standard | Thin Film | Thin Film | |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed | ||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH |