TDK-Lambda Americas Inc., High Power Division Fixed Inductors - TFM201610ALM-1R0MTAA TFM201610ALM-1R0MTAA

Description
Manufacturer: TDK Corporation Win Source Part Number: 1106841-TFM201610ALM -1R0MTAA Packaging: Reel - TR Type: Thin Film Current Rating: 3.1A Inductance: 1μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 4.3A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 56 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 1106841-TFM201610ALM -1R0MTAA Packaging: Reel - TR Type: Thin Film Current Rating: 3.1A Inductance: 1μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 4.3A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 56 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TFM201610ALM inductor is a thin-film component with an inductance of 1 µH and a maximum DC current rating of 3.4 A. It features a compact size of 2.0 mm x 1.6 mm x 1.0 mm, making it suitable for space-constrained applications. The inductor is designed with a closed magnetic circuit structure to minimize leakage flux, enhancing its performance in power circuits. It exhibits excellent DC bias characteristics due to the use of metal magnetic material with high saturation magnetic flux density. The device operates within a temperature range of -40 to +125 °C and has a maximum DC resistance of 0.056 ohms. It is applicable in various devices, including smartphones, tablets, and portable game devices. The inductor is packaged in a reel with a quantity of 3000 pieces, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The TFM201610ALM inductor is a thin-film component with an inductance of 1 µH and a maximum DC current rating of 3.4 A. It features a compact size of 2.0 mm x 1.6 mm x 1.0 mm, making it suitable for space-constrained applications. The inductor is designed with a closed magnetic circuit structure to minimize leakage flux, enhancing its performance in power circuits. It exhibits excellent DC bias characteristics due to the use of metal magnetic material with high saturation magnetic flux density. The device operates within a temperature range of -40 to +125 °C and has a maximum DC resistance of 0.056 ohms. It is applicable in various devices, including smartphones, tablets, and portable game devices. The inductor is packaged in a reel with a quantity of 3000 pieces, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - TFM201610ALM-1R0MTAA
1106841-TFM201610ALM-1R0MTAA
Fixed Inductors - TFM201610ALM-1R0MTAA 1106841-TFM201610ALM-1R0MTAA
Manufacturer: TDK Corporation Win Source Part Number: 1106841-TFM201610ALM -1R0MTAA Packaging: Reel - TR Type: Thin Film Current Rating: 3.1A Inductance: 1μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 4.3A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 56 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1106841-TFM201610ALM-1R0MTAA
Packaging: Reel - TR
Type: Thin Film
Current Rating: 3.1A
Inductance: 1μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 4.3A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 56 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 1UH 3.1A 56 MOHM Inductor and Choke - 71-TFM201610ALM-1R0MTAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.1A 56 MOHM Inductor and Choke
71-TFM201610ALM-1R0MTAA
SMD 1UH 3.1A 56 MOHM Inductor and Choke 71-TFM201610ALM-1R0MTAA
FIXED IND 1UH 3.1A 56 MOHM SMD Product overview: TFM201610ALM-1R0MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 56 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201610ALM-1R0M TAA can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.1A 56 MOHM SMD Product overview: TFM201610ALM-1R0MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 56 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201610ALM-1R0MTAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174185-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174185-1-ND
Fixed Inductors 445-174185-1-ND
1µH Shielded Thin Film Inductor 3.1A 56mOhm Max 0806 (2016 Metric)

1µH Shielded Thin Film Inductor 3.1A 56mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174185-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174185-2-ND
Fixed Inductors 445-174185-2-ND
1µH Shielded Thin Film Inductor 3.1A 56mOhm Max 0806 (2016 Metric)

1µH Shielded Thin Film Inductor 3.1A 56mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174185-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174185-6-ND
Fixed Inductors 445-174185-6-ND
1µH Shielded Thin Film Inductor 3.1A 56mOhm Max 0806 (2016 Metric)

1µH Shielded Thin Film Inductor 3.1A 56mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, 1Uh, Thin Film, 3.4A; Inductance Tdk - 28AH5277 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Thin Film, 3.4A; Inductance Tdk
28AH5277
Inductor, 1Uh, Thin Film, 3.4A; Inductance Tdk 28AH5277
INDUCTOR, 1UH, THIN FILM, 3.4A; Inductance:1µH; Product Range:TFM-ALM Series; DC Current Rating:3.4A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.056ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 1UH, THIN FILM, 3.4A; Inductance:1µH; Product Range:TFM-ALM Series; DC Current Rating:3.4A; High Frequency Inductor Case:0806 [2016 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.056ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Thin Film, 1Uh, 3.1A, 20%; Inductance Tdk - 01AC4175 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Thin Film, 1Uh, 3.1A, 20%; Inductance Tdk
01AC4175
Inductor, Thin Film, 1Uh, 3.1A, 20%; Inductance Tdk 01AC4175
INDUCTOR, THIN FILM, 1UH, 3.1A, 20%; Inductance:1µH; DC Resistance Max:0.056ohm; Self Resonant Frequency:-; DC Current Rating:3.1A; Inductor Case / Package:0806 [2016 Metric]; Product Range:TFM-ALM Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, THIN FILM, 1UH, 3.1A, 20%; Inductance:1µH; DC Resistance Max:0.056ohm; Self Resonant Frequency:-; DC Current Rating:3.1A; Inductor Case / Package:0806 [2016 Metric]; Product Range:TFM-ALM Series; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors TFM201610ALM-1R0MTAA
FIXED IND 1UH 3.1A 56 MOHM SMD

FIXED IND 1UH 3.1A 56 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1106841-TFM201610ALM-1R0MTAA 71-TFM201610ALM-1R0MTAA 445-174185-1-ND 28AH5277 01AC4175 TFM201610ALM-1R0MTAA
Product Name Fixed Inductors - TFM201610ALM-1R0MTAA SMD 1UH 3.1A 56 MOHM Inductor and Choke Fixed Inductors Inductor, 1Uh, Thin Film, 3.4A; Inductance Tdk Inductor, Thin Film, 1Uh, 3.1A, 20%; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Thin Film Thin Film
Application RF Choke
Inductance Range 1 microH 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678488 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details