TDK Corporation Inductors, Coils, Chokes - Fixed Inductors TFM201608ALC-R47MTAA

Description
Win Source Part Number: 988643-TFM201608ALC- R47MTAA Category: Inductors, Coils, Chokes>Fixed Inductors Series: TFM-ALC Type: Thin Film Package: Tape & Reel (TR) Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 27mOhm Max Supplier Device Package: 0806 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-TFM201608ALC-R47 MTAATR Current - Saturation (Isat): 4.4A
Request a Quote Datasheet
Description
Win Source Part Number: 988643-TFM201608ALC- R47MTAA Category: Inductors, Coils, Chokes>Fixed Inductors Series: TFM-ALC Type: Thin Film Package: Tape & Reel (TR) Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 27mOhm Max Supplier Device Package: 0806 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-TFM201608ALC-R47 MTAATR Current - Saturation (Isat): 4.4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
988643-TFM201608ALC-R47MTAA
Inductors, Coils, Chokes - Fixed Inductors 988643-TFM201608ALC-R47MTAA
Win Source Part Number: 988643-TFM201608ALC- R47MTAA Category: Inductors, Coils, Chokes>Fixed Inductors Series: TFM-ALC Type: Thin Film Package: Tape & Reel (TR) Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 27mOhm Max Supplier Device Package: 0806 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.3 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-TFM201608ALC-R47 MTAATR Current - Saturation (Isat): 4.4A

Win Source Part Number: 988643-TFM201608ALC-R47MTAA
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: TFM-ALC
Type: Thin Film
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 27mOhm Max
Supplier Device Package: 0806
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.3 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-TFM201608ALC-R47MTAATR
Current - Saturation (Isat): 4.4A

Buy Now
SMD 4.3A 27 MOHM Inductor and Choke - 71-TFM201608ALC-R47MTAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.3A 27 MOHM Inductor and Choke
71-TFM201608ALC-R47MTAA
SMD 4.3A 27 MOHM Inductor and Choke 71-TFM201608ALC-R47MTAA
FIXED IND 470NH 4.3A 27 MOHM SMD Product overview: TFM201608ALC-R47MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.3A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.3A, 27 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201608ALC-R47M TAA can be used for catalog matching and distributor lookup.

FIXED IND 470NH 4.3A 27 MOHM SMD Product overview: TFM201608ALC-R47MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.3A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.3A, 27 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201608ALC-R47MTAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors TFM201608ALC-R47MTAA
FIXED IND 470NH 4.3A 27 MOHM SMD

FIXED IND 470NH 4.3A 27 MOHM SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 988643-TFM201608ALC-R47MTAA 71-TFM201608ALC-R47MTAA TFM201608ALC-R47MTAA
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 4.3A 27 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard Thin Film Thin Film
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 43.3 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers