TDK U.S.A. Corporation Fixed Inductors TFM201210ALMAR56MTAA

Description
560nH Shielded Thin Film Inductor 2.8A 49mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
560nH Shielded Thin Film Inductor 2.8A 49mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-TFM201210ALMAR56MTAATR-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Thin Film Inductor 2.8A 49mOhm Max 0805 (2012 Metric)

560nH Shielded Thin Film Inductor 2.8A 49mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM201210ALMAR56MTAACT-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Thin Film Inductor 2.8A 49mOhm Max 0805 (2012 Metric)

560nH Shielded Thin Film Inductor 2.8A 49mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM201210ALMAR56MTAADKR-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Thin Film Inductor 2.8A 49mOhm Max 0805 (2012 Metric)

560nH Shielded Thin Film Inductor 2.8A 49mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-TFM201210ALMAR56MTAATR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details