TDK U.S.A. Corporation Inductor and Choke TFM201208BLE-R24MTCF

Description
INDUCTORS FOR POWER CIRCUITS, TH Product overview: TFM201208BLE-R24MTCF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201208BLE-R24M TCF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
INDUCTORS FOR POWER CIRCUITS, TH Product overview: TFM201208BLE-R24MTCF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201208BLE-R24M TCF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 71-TFM201208BLE-R24MTCF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-TFM201208BLE-R24MTCF
Inductor and Choke 71-TFM201208BLE-R24MTCF
INDUCTORS FOR POWER CIRCUITS, TH Product overview: TFM201208BLE-R24MTCF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201208BLE-R24M TCF can be used for catalog matching and distributor lookup.

INDUCTORS FOR POWER CIRCUITS, TH Product overview: TFM201208BLE-R24MTCF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201208BLE-R24MTCF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1196031-TFM201208BLE-R24MTCF
Inductors, Coils, Chokes - Fixed Inductors 1196031-TFM201208BLE-R24MTCF
Win Source Part Number: 1196031-TFM201208BLE -R24MTCF Category: Inductors, Coils, Chokes>Fixed Inductors Series: TFM-BLE Type: Thin Film Package: Tape & Reel Shielding: Shielded Inductance: 240 nH Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: 0805 (2012 Metric) DC Resistance (DCR): 20mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-TFM201208BLE-R24 MTCFDKR,445-TFM20120 8BLE-R24MTCFCT,445-T FM201208BLE-R24MTCFT R Current - Saturation (Isat): 6.5A

Win Source Part Number: 1196031-TFM201208BLE-R24MTCF
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: TFM-BLE
Type: Thin Film
Package: Tape & Reel
Shielding: Shielded
Inductance: 240 nH
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 20mOhm Max
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-TFM201208BLE-R24MTCFDKR,445-TFM201208BLE-R24MTCFCT,445-TFM201208BLE-R24MTCFTR
Current - Saturation (Isat): 6.5A

Buy Now Datasheet
Fixed Inductors - 445-TFM201208BLE-R24MTCFDKR-ND - DigiKey
Thief River Falls, MN, United States
240nH Shielded Thin Film Inductor 5A 20mOhm Max 0805 (2012 Metric)

240nH Shielded Thin Film Inductor 5A 20mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM201208BLE-R24MTCFTR-ND - DigiKey
Thief River Falls, MN, United States
240nH Shielded Thin Film Inductor 5A 20mOhm Max 0805 (2012 Metric)

240nH Shielded Thin Film Inductor 5A 20mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM201208BLE-R24MTCFCT-ND - DigiKey
Thief River Falls, MN, United States
240nH Shielded Thin Film Inductor 5A 20mOhm Max 0805 (2012 Metric)

240nH Shielded Thin Film Inductor 5A 20mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-TFM201208BLE-R24MTCF 1196031-TFM201208BLE-R24MTCF 445-TFM201208BLE-R24MTCFDKR-ND
Product Name Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Thin Film Standard
Core Material Metal Thin Film
Inductance Range 0.2400 microH 0.2400 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers