TDK U.S.A. Corporation 8.8A 13MOHM Inductor and Choke TFM201208BLD-R11MTCA

Description
IND 110NH 8.8A 13MOHM -40~125 Product overview: TFM201208BLD-R11MTCA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.8A, 13MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.8A, 13MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201208BLD-R11M TCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IND 110NH 8.8A 13MOHM -40~125 Product overview: TFM201208BLD-R11MTCA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.8A, 13MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.8A, 13MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201208BLD-R11M TCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.8A 13MOHM Inductor and Choke - 71-TFM201208BLD-R11MTCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.8A 13MOHM Inductor and Choke
71-TFM201208BLD-R11MTCA
8.8A 13MOHM Inductor and Choke 71-TFM201208BLD-R11MTCA
IND 110NH 8.8A 13MOHM -40~125 Product overview: TFM201208BLD-R11MTCA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.8A, 13MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.8A, 13MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201208BLD-R11M TCA can be used for catalog matching and distributor lookup.

IND 110NH 8.8A 13MOHM -40~125 Product overview: TFM201208BLD-R11MTCA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.8A, 13MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.8A, 13MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201208BLD-R11MTCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-TFM201208BLD-R11MTCADKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 110NH 5.9A 13 MOHM SMD

FIXED IND 110NH 5.9A 13 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 445-TFM201208BLD-R11MTCACT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 110NH 5.9A 13 MOHM SMD

FIXED IND 110NH 5.9A 13 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 445-TFM201208BLD-R11MTCATR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 110NH 5.9A 13 MOHM SMD

FIXED IND 110NH 5.9A 13 MOHM SMD

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1380044-TFM201208BLD-R11MTCA - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1380044-TFM201208BLD-R11MTCA
Inductors, Coils, Chokes - Fixed Inductors 1380044-TFM201208BLD-R11MTCA
Win Source Part Number: 1380044-TFM201208BLD -R11MTCA Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Thin Film MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: TFM-BLD Package: Tape & Reel Product Status: Active Features: Soft Termination Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.031" (0.80mm) ECCN: EAR99 Material - Core: Metal Inductance: 110 nH Current Rating (Amps): 5.9 A Current - Saturation (Isat): 7.1A Shielding: Shielded DC Resistance (DCR): 13mOhm Max Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1380044-TFM201208BLD-R11MTCA
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
Type: Thin Film
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: TFM-BLD
Package: Tape & Reel
Product Status: Active
Features: Soft Termination
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.031" (0.80mm)
ECCN: EAR99
Material - Core: Metal
Inductance: 110 nH
Current Rating (Amps): 5.9 A
Current - Saturation (Isat): 7.1A
Shielding: Shielded
DC Resistance (DCR): 13mOhm Max
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-TFM201208BLD-R11MTCA 445-TFM201208BLD-R11MTCADKR-ND 1380044-TFM201208BLD-R11MTCA
Product Name 8.8A 13MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Thin Film Standard
Core Material Metal Thin Film
Inductance Range 0.1100 microH 0.1100 microH
Unlock Full Specs
to access all available technical data

Similar Products

6GHz 700mA Inductor and Choke - 71-0402CS-4N3XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 2 (+/- %)
View Details
UT/ET Series Common Mode Inductors - ET2432-018 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 400 microH
View Details
1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers