FIXED IND 240NH 4.2A 25 MOHM SMD
FIXED IND 240NH 4.2A 25 MOHM SMD
FIXED IND 240NH 4.2A 25 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 445-TFM141206BLE-R24MTCADKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Thin Film |
| Configuration | Fixed |