TDK U.S.A. Corporation Common Mode Chokes TCM2010-261-4P-T

Description
4 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 40mA DCR 5Ohm
Request a Quote Datasheet
Description
4 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 40mA DCR 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 445-2977-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-2977-2-ND
Common Mode Chokes 445-2977-2-ND
4 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 40mA DCR 5Ohm

4 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 40mA DCR 5Ohm

Buy Now Datasheet
SMD 40MA 260 OHM Inductor and Choke - 839-TCM2010-261-4P-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 40MA 260 OHM Inductor and Choke
839-TCM2010-261-4P-T
SMD 40MA 260 OHM Inductor and Choke 839-TCM2010-261-4P-T
CMC 40MA 4LN 260 OHM SMD Product overview: TCM2010-261-4P-T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40MA, 260 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 40MA, 260 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TCM2010-261-4P-T can be used for catalog matching and distributor lookup.

CMC 40MA 4LN 260 OHM SMD Product overview: TCM2010-261-4P-T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40MA, 260 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 40MA, 260 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TCM2010-261-4P-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-2977-2-ND 839-TCM2010-261-4P-T
Product Name Common Mode Chokes SMD 40MA 260 OHM Inductor and Choke
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2183JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1670524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3900 microH
Testing Frequency 100 kHz
View Details
Common Mode Chokes - 486-DKFP-B22B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details