TDK U.S.A. Corporation SMD 100MA 65 OHM Inductor and Choke TCM1608G-650-4P-T200

Description
CMC 100MA 4LN 65 OHM SMD Product overview: TCM1608G-650-4P-T200 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 65 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 65 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TCM1608G-650-4P- T200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 100MA 4LN 65 OHM SMD Product overview: TCM1608G-650-4P-T200 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 65 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 65 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TCM1608G-650-4P- T200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100MA 65 OHM Inductor and Choke - 839-TCM1608G-650-4P-T200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 65 OHM Inductor and Choke
839-TCM1608G-650-4P-T200
SMD 100MA 65 OHM Inductor and Choke 839-TCM1608G-650-4P-T200
CMC 100MA 4LN 65 OHM SMD Product overview: TCM1608G-650-4P-T200 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 65 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 65 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TCM1608G-650-4P- T200 can be used for catalog matching and distributor lookup.

CMC 100MA 4LN 65 OHM SMD Product overview: TCM1608G-650-4P-T200 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 65 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 65 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TCM1608G-650-4P-T200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 445-5386-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-5386-2-ND
Common Mode Chokes 445-5386-2-ND
4 Line Common Mode Choke Surface Mount 65 Ohms @ 100MHz 100mA DCR 1.3Ohm

4 Line Common Mode Choke Surface Mount 65 Ohms @ 100MHz 100mA DCR 1.3Ohm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-TCM1608G-650-4P-T200 445-5386-2-ND
Product Name SMD 100MA 65 OHM Inductor and Choke Common Mode Chokes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Inductance Range 0.0930 microH
Impedance 65 ohms
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - RC-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details