4 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 100mA DCR 850mOhm
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 445-5385-2-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke |