CMC 100MA 2LN 105 OHM SMD Product overview: TCM0605M-900-2P-T201
2 Line Common Mode Choke Surface Mount 105 Ohms @ 100MHz 100mA DCR 2.6Ohm (Typ)
2 Line Common Mode Choke Surface Mount 105 Ohms @ 100MHz 100mA DCR 2.6Ohm (Typ)
2 Line Common Mode Choke Surface Mount 105 Ohms @ 100MHz 100mA DCR 2.6Ohm (Typ)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-TCM0605M-900-2P-T201 | 445-181430-2-ND |
| Product Name | SMD 100MA 105 OHM Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Signal Line | |
| Impedance | 900 ohms | |
| Packing Method | Tape & Reel (TR) | Tape Reel |