CMC 50MA 2LN 35 OHM SMD Product overview: TCM0403S-350-2P from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 35 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 35 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TCM0403S-350-2P can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 50mA DCR 3Ohm
2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 50mA DCR 3Ohm
2 Line Common Mode Choke Surface Mount 35 Ohms @ 100MHz 50mA DCR 3Ohm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-TCM0403S-350-2P | 445-9332-1-ND |
| Product Name | SMD 50MA 35 OHM Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Signal Line | |
| Inductance Tolerance | 30 (+/- %) | |
| Impedance | 35 ohms |