TDK Corporation SMD 100MA 90 OHM Inductor and Choke TCE1608G-900-4P

Description
CMC 100MA 4LN 90 OHM SMD ESD Product overview: TCE1608G-900-4P from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TCE1608G-900-4P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 100MA 4LN 90 OHM SMD ESD Product overview: TCE1608G-900-4P from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TCE1608G-900-4P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100MA 90 OHM Inductor and Choke - 839-TCE1608G-900-4P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 90 OHM Inductor and Choke
839-TCE1608G-900-4P
SMD 100MA 90 OHM Inductor and Choke 839-TCE1608G-900-4P
CMC 100MA 4LN 90 OHM SMD ESD Product overview: TCE1608G-900-4P from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TCE1608G-900-4P can be used for catalog matching and distributor lookup.

CMC 100MA 4LN 90 OHM SMD ESD Product overview: TCE1608G-900-4P from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TCE1608G-900-4P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - TCE1608G-900-4P
1106329-TCE1608G-900-4P
Common Mode Chokes - TCE1608G-900-4P 1106329-TCE1608G-900-4P
Manufacturer: TDK Corporation Win Source Part Number: 1106329-TCE1608G-900 -4P Packaging: Reel - TR Features: ESD Voltage Rating - DC: 10V Current Rating (Max): 100mA Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.020" (0.50mm) Number of Lines: 4 Impedance @ Frequency: 90 Ohm @ 100MHz DC Resistance (DCR) (Max): 1.95 Ohm Categories: Filters Temperature Range - Operating: -25°C to 85°C Dimension: 0603 (1608 Metric), 10 Lead Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1106329-TCE1608G-900-4P
Packaging: Reel - TR
Features: ESD
Voltage Rating - DC: 10V
Current Rating (Max): 100mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.020" (0.50mm)
Number of Lines: 4
Impedance @ Frequency: 90 Ohm @ 100MHz
DC Resistance (DCR) (Max): 1.95 Ohm
Categories: Filters
Temperature Range - Operating: -25°C to 85°C
Dimension: 0603 (1608 Metric), 10 Lead
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-TCE1608G-900-4P 1106329-TCE1608G-900-4P
Product Name SMD 100MA 90 OHM Inductor and Choke Common Mode Chokes - TCE1608G-900-4P
Mounting Option SMD (SMT) Surface Mount Technology
Packing Method Reel - TR Tape Reel; Reel - TR
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-9 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details