TDK U.S.A. Corporation Common Mode Chokes TCE1608-900-4P

Description
4 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 1.95Ohm
Request a Quote Datasheet
Description
4 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 1.95Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 445-7797-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-7797-2-ND
Common Mode Chokes 445-7797-2-ND
4 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 1.95Ohm

4 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 100mA DCR 1.95Ohm

Buy Now Datasheet
SMD 100MA 90 OHM Inductor and Choke - 839-TCE1608-900-4P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 90 OHM Inductor and Choke
839-TCE1608-900-4P
SMD 100MA 90 OHM Inductor and Choke 839-TCE1608-900-4P
CMC 100MA 4LN 90 OHM SMD ESD Product overview: TCE1608-900-4P from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TCE1608-900-4P can be used for catalog matching and distributor lookup.

CMC 100MA 4LN 90 OHM SMD ESD Product overview: TCE1608-900-4P from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TCE1608-900-4P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-7797-2-ND 839-TCE1608-900-4P
Product Name Common Mode Chokes SMD 100MA 90 OHM Inductor and Choke
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2184JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402DF Ferrite Chip Inductors - 0402DF-222 0402DF-222XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Surface Mount Inductors - 2126001 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 20
View Details