TDK U.S.A. Corporation Common Mode Chokes TCE1210U-500-2P

Description
2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 100mA DCR 1.7Ohm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 100mA DCR 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 445-8661-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-8661-2-ND
Common Mode Chokes 445-8661-2-ND
2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 100mA DCR 1.7Ohm

2 Line Common Mode Choke Surface Mount 50 Ohms @ 100MHz 100mA DCR 1.7Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-8661-2-ND
Product Name Common Mode Chokes
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-701 0402DF-701XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3108-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details