TDK-LAMBDA CORPORATION
SWS7524 -- POWER SUPPLY; 85 TO 265 VAC/120 TO 370 VDC; 24 V; 3.2 A (MAX.); 47 TO 63 HZ
TDK-Lambda Corporation
Power Supply; 85 to 265 VAC/120 to 370 VDC; 24 V; 3.2 A (Max.); 47 to 63 Hz
SWS7524
Description
Low Cost
Conforms to EN61000-3 (PFC)
Universal Input 85-264 VAC
Input Immunity to EN61000-4
UL/CSA/EN60950 and CE Mark
Low Profile Cases
Description
Low Cost
Conforms to EN61000-3 (PFC)
Universal Input 85-264 VAC
Input Immunity to EN61000-4
UL/CSA/EN60950 and CE Mark
Low Profile Cases
Suppliers
Power Supply; 85 to 265 VAC/120 to 370 VDC; 24 V; 3.2 A (Max.); 47 to 63 Hz
70176879
Low Cost
Conforms to EN61000-3 (PFC)
Universal Input 85-264 VAC
Input Immunity to EN61000-4
UL/CSA/EN60950 and CE Mark
Low Profile Cases
- Low Cost
- Conforms to EN61000-3 (PFC)
- Universal Input 85-264 VAC
- Input Immunity to EN61000-4
- UL/CSA/EN60950 and CE Mark
- Low Profile Cases
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
70176879 |
|
Product Name
|
Power Supply; 85 to 265 VAC/120 to 370 VDC; 24 V; 3.2 A (Max.); 47 to 63 Hz |
|
Features
|
Power Factor Correction
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Type
High Voltage
Applications
Instrumentation
Operating Temperature
-10 to 50 C (14 to 122 F)
View Details
Operating Temperature
-30 to 70 C (-22 to 158 F)
View Details
AC Output Voltage
120.0 volts
DC Output Voltage
24.0 volts
View Details