TDK-Lambda Corporation Power Supply; 85 to 265 VAC/120 to 370 VDC; 5 V; 10 A (Max.); 47 to 63 Hz SWS505

Description
Low Cost Conforms to EN61000-3 (PFC) Universal Input 85-264 VAC Input Immunity to EN61000-4 UL/CSA/EN60950 and CE Mark Low Profile Cases
Description
Low Cost Conforms to EN61000-3 (PFC) Universal Input 85-264 VAC Input Immunity to EN61000-4 UL/CSA/EN60950 and CE Mark Low Profile Cases

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 85 to 265 VAC/120 to 370 VDC; 5 V; 10 A (Max.); 47 to 63 Hz - 70176877 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 265 VAC/120 to 370 VDC; 5 V; 10 A (Max.); 47 to 63 Hz
70176877
Power Supply; 85 to 265 VAC/120 to 370 VDC; 5 V; 10 A (Max.); 47 to 63 Hz 70176877
Low Cost Conforms to EN61000-3 (PFC) Universal Input 85-264 VAC Input Immunity to EN61000-4 UL/CSA/EN60950 and CE Mark Low Profile Cases

  • Low Cost
  • Conforms to EN61000-3 (PFC)
  • Universal Input 85-264 VAC
  • Input Immunity to EN61000-4
  • UL/CSA/EN60950 and CE Mark
  • Low Profile Cases
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70176877
Product Name Power Supply; 85 to 265 VAC/120 to 370 VDC; 5 V; 10 A (Max.); 47 to 63 Hz
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1233689 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 40.0 volts
DC Output Current 5 amps
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details