TDK-Lambda Americas Inc., High Power Division Off - Board Modules - SWS300A24CO2 SWS300A24CO2

Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232622-SWS300A24CO2 Length: 198.12 mm Approvals: CE, TUV, cURus Height: 101.854 mm Weight: 8.299833 kg Power Rating: 300 W Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 13 A Voltage - Output 1: 24 V Efficiency: 85 % Output Power: 300 W Output Voltage: 24 V Width: 52.07 mm Categories: Off-Board Modules Alternative Parts (Cross-Reference): SWS300A-24/CO2; SWS300A-24CO2; SWS300A24/CO2; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Mount: Chassis Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 300 W Max Output Current: 13 A Max Operating Temperature: 74 °C Current - Output 1: 13 A
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232622-SWS300A24CO2 Length: 198.12 mm Approvals: CE, TUV, cURus Height: 101.854 mm Weight: 8.299833 kg Power Rating: 300 W Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 13 A Voltage - Output 1: 24 V Efficiency: 85 % Output Power: 300 W Output Voltage: 24 V Width: 52.07 mm Categories: Off-Board Modules Alternative Parts (Cross-Reference): SWS300A-24/CO2; SWS300A-24CO2; SWS300A24/CO2; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Mount: Chassis Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 300 W Max Output Current: 13 A Max Operating Temperature: 74 °C Current - Output 1: 13 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Off - Board Modules - SWS300A24CO2 - 1232622-SWS300A24CO2 - Win Source Electronics
Laguna Hills, CA, United States
Off - Board Modules - SWS300A24CO2
1232622-SWS300A24CO2
Off - Board Modules - SWS300A24CO2 1232622-SWS300A24CO2
Manufacturer: TDK-Lambda Americas Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232622-SWS300A24CO2 Length: 198.12 mm Approvals: CE, TUV, cURus Height: 101.854 mm Weight: 8.299833 kg Power Rating: 300 W Isolation Voltage: 3 kV Number of Outputs: 1 Output Current: 13 A Voltage - Output 1: 24 V Efficiency: 85 % Output Power: 300 W Output Voltage: 24 V Width: 52.07 mm Categories: Off-Board Modules Alternative Parts (Cross-Reference): SWS300A-24/CO2; SWS300A-24CO2; SWS300A24/CO2; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Mount: Chassis Mount RoHS: Compliant Min Operating Temperature: -20 °C Max Power Dissipation: 300 W Max Output Current: 13 A Max Operating Temperature: 74 °C Current - Output 1: 13 A

Manufacturer: TDK-Lambda Americas Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232622-SWS300A24CO2
Length: 198.12 mm
Approvals: CE, TUV, cURus
Height: 101.854 mm
Weight: 8.299833 kg
Power Rating: 300 W
Isolation Voltage: 3 kV
Number of Outputs: 1
Output Current: 13 A
Voltage - Output 1: 24 V
Efficiency: 85 %
Output Power: 300 W
Output Voltage: 24 V
Width: 52.07 mm
Categories: Off-Board Modules
Alternative Parts (Cross-Reference): SWS300A-24/CO2; SWS300A-24CO2; SWS300A24/CO2;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Mount: Chassis Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Power Dissipation: 300 W
Max Output Current: 13 A
Max Operating Temperature: 74 °C
Current - Output 1: 13 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1232622-SWS300A24CO2
Product Name Off - Board Modules - SWS300A24CO2
Output Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A61N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE2PCS01G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
IQ 3.00E-4 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details