TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters SWS300A-4

Description
Win Source Part Number: 1380016-SWS300A-4 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -20°C ~ 74°C (With Derating) Fake Threat In the Open Market: 43 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: TDK-Lambda Americas Inc Series: SWS300A (300W) Package: Bulk Product Status: Obsolete Features: Adjustable Output, PFC, Universal Input Mounting Type: Chassis Mount HTSUS: 8504.40.9530 Applications: ITE (Commercial) Size / Dimension: 7.80" L x 2.05" W x 4.01" H (198.1mm x 52.1mm x 101.9mm) ECCN: EAR99 Power (Watts): 300W Number of Outputs: 1 Approval Agency: CE, cURus, TUV Voltage - Isolation: 3 kV Voltage - Input: 85 ~ 265 VAC Voltage - Output 1: 4V Current - Output 1: 55 A Efficiency: 75%
Request a Quote Datasheet
Description
Win Source Part Number: 1380016-SWS300A-4 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -20°C ~ 74°C (With Derating) Fake Threat In the Open Market: 43 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: TDK-Lambda Americas Inc Series: SWS300A (300W) Package: Bulk Product Status: Obsolete Features: Adjustable Output, PFC, Universal Input Mounting Type: Chassis Mount HTSUS: 8504.40.9530 Applications: ITE (Commercial) Size / Dimension: 7.80" L x 2.05" W x 4.01" H (198.1mm x 52.1mm x 101.9mm) ECCN: EAR99 Power (Watts): 300W Number of Outputs: 1 Approval Agency: CE, cURus, TUV Voltage - Isolation: 3 kV Voltage - Input: 85 ~ 265 VAC Voltage - Output 1: 4V Current - Output 1: 55 A Efficiency: 75%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1380016-SWS300A-4 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1380016-SWS300A-4
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1380016-SWS300A-4
Win Source Part Number: 1380016-SWS300A-4 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -20°C ~ 74°C (With Derating) Fake Threat In the Open Market: 43 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: TDK-Lambda Americas Inc Series: SWS300A (300W) Package: Bulk Product Status: Obsolete Features: Adjustable Output, PFC, Universal Input Mounting Type: Chassis Mount HTSUS: 8504.40.9530 Applications: ITE (Commercial) Size / Dimension: 7.80" L x 2.05" W x 4.01" H (198.1mm x 52.1mm x 101.9mm) ECCN: EAR99 Power (Watts): 300W Number of Outputs: 1 Approval Agency: CE, cURus, TUV Voltage - Isolation: 3 kV Voltage - Input: 85 ~ 265 VAC Voltage - Output 1: 4V Current - Output 1: 55 A Efficiency: 75%

Win Source Part Number: 1380016-SWS300A-4
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Temperature Range - Operating: -20°C ~ 74°C (With Derating)
Fake Threat In the Open Market: 43 pct.
Type: Enclosed
MSL Level: 1 (Unlimited)
Mfr: TDK-Lambda Americas Inc
Series: SWS300A (300W)
Package: Bulk
Product Status: Obsolete
Features: Adjustable Output, PFC, Universal Input
Mounting Type: Chassis Mount
HTSUS: 8504.40.9530
Applications: ITE (Commercial)
Size / Dimension: 7.80" L x 2.05" W x 4.01" H (198.1mm x 52.1mm x 101.9mm)
ECCN: EAR99
Power (Watts): 300W
Number of Outputs: 1
Approval Agency: CE, cURus, TUV
Voltage - Isolation: 3 kV
Voltage - Input: 85 ~ 265 VAC
Voltage - Output 1: 4V
Current - Output 1: 55 A
Efficiency: 75%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1380016-SWS300A-4
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5644N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details