Win Source Part Number: 1380013-SWS300A-3
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Temperature Range - Operating: -20°C ~ 74°C (With Derating)
Fake Threat In the Open Market: 57 pct.
Type: Enclosed
MSL Level: 1 (Unlimited)
Mfr: TDK-Lambda Americas Inc
Series: SWS300A (300W)
Package: Bulk
Product Status: Obsolete
Features: Adjustable Output, PFC, Universal Input
Mounting Type: Chassis Mount
HTSUS: 8504.40.6018
Applications: ITE (Commercial)
Size / Dimension: 7.80" L x 2.05" W x 4.01" H (198.1mm x 52.1mm x 101.9mm)
ECCN: EAR99
Power (Watts): 300W
Number of Outputs: 1
Approval Agency: CE, cURus, TUV
Voltage - Isolation: 3 kV
Voltage - Input: 85 ~ 265 VAC
Voltage - Output 1: 3.3V
Current - Output 1: 55 A
Efficiency: 72%
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1380013-SWS300A-3 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Bulk |