TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters SWS300A-28

Description
Win Source Part Number: 1383558-SWS300A-28 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: SWS300A (300W) Type: Enclosed Features: Adjustable Output, PFC, Universal Input Package: Bulk Size / Dimension: 7.80" L x 2.05" W x 4.01" H (198.1mm x 52.1mm x 101.9mm) Applications: ITE (Commercial) Power (Watts): 300W Voltage - Input: 85 ~ 265 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 28V Efficiency: 86% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 74°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8504.40.6018 Current - Output 1: 11 A Mfr: TDK-Lambda Americas Inc. Product Status: Obsolete Approval Agency: CE, cURus, TUV Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383558-SWS300A-28 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: SWS300A (300W) Type: Enclosed Features: Adjustable Output, PFC, Universal Input Package: Bulk Size / Dimension: 7.80" L x 2.05" W x 4.01" H (198.1mm x 52.1mm x 101.9mm) Applications: ITE (Commercial) Power (Watts): 300W Voltage - Input: 85 ~ 265 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 28V Efficiency: 86% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 74°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8504.40.6018 Current - Output 1: 11 A Mfr: TDK-Lambda Americas Inc. Product Status: Obsolete Approval Agency: CE, cURus, TUV Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1383558-SWS300A-28 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1383558-SWS300A-28
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1383558-SWS300A-28
Win Source Part Number: 1383558-SWS300A-28 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: SWS300A (300W) Type: Enclosed Features: Adjustable Output, PFC, Universal Input Package: Bulk Size / Dimension: 7.80" L x 2.05" W x 4.01" H (198.1mm x 52.1mm x 101.9mm) Applications: ITE (Commercial) Power (Watts): 300W Voltage - Input: 85 ~ 265 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 28V Efficiency: 86% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 74°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8504.40.6018 Current - Output 1: 11 A Mfr: TDK-Lambda Americas Inc. Product Status: Obsolete Approval Agency: CE, cURus, TUV Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1383558-SWS300A-28
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: SWS300A (300W)
Type: Enclosed
Features: Adjustable Output, PFC, Universal Input
Package: Bulk
Size / Dimension: 7.80" L x 2.05" W x 4.01" H (198.1mm x 52.1mm x 101.9mm)
Applications: ITE (Commercial)
Power (Watts): 300W
Voltage - Input: 85 ~ 265 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 28V
Efficiency: 86%
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 74°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
HTSUS: 8504.40.6018
Current - Output 1: 11 A
Mfr: TDK-Lambda Americas Inc.
Product Status: Obsolete
Approval Agency: CE, cURus, TUV
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1383558-SWS300A-28
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3B0565JGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.3 to 26 volts
Output Power 25 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5573N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details