TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters SWS300A-24

Description
Win Source Part Number: 1380012-SWS300A-24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -20°C ~ 74°C (With Derating) Fake Threat In the Open Market: 31 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: TDK-Lambda Americas Inc Series: SWS300A (300W) Package: Bulk Product Status: Obsolete Features: Adjustable Output, PFC, Universal Input Mounting Type: Chassis Mount HTSUS: 8504.40.6018 Applications: ITE (Commercial) Size / Dimension: 7.80" L x 4.10" W x 1.61" H (198.0mm x 104.0mm x 41.0mm) ECCN: EAR99 Power (Watts): 300W Number of Outputs: 1 Approval Agency: CE, cURus, TUV Voltage - Isolation: 3 kV Voltage - Input: 85 ~ 265 VAC Voltage - Output 1: 24V Current - Output 1: 13 A Efficiency: 85%
Request a Quote Datasheet
Description
Win Source Part Number: 1380012-SWS300A-24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -20°C ~ 74°C (With Derating) Fake Threat In the Open Market: 31 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: TDK-Lambda Americas Inc Series: SWS300A (300W) Package: Bulk Product Status: Obsolete Features: Adjustable Output, PFC, Universal Input Mounting Type: Chassis Mount HTSUS: 8504.40.6018 Applications: ITE (Commercial) Size / Dimension: 7.80" L x 4.10" W x 1.61" H (198.0mm x 104.0mm x 41.0mm) ECCN: EAR99 Power (Watts): 300W Number of Outputs: 1 Approval Agency: CE, cURus, TUV Voltage - Isolation: 3 kV Voltage - Input: 85 ~ 265 VAC Voltage - Output 1: 24V Current - Output 1: 13 A Efficiency: 85%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1380012-SWS300A-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1380012-SWS300A-24
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1380012-SWS300A-24
Win Source Part Number: 1380012-SWS300A-24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -20°C ~ 74°C (With Derating) Fake Threat In the Open Market: 31 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: TDK-Lambda Americas Inc Series: SWS300A (300W) Package: Bulk Product Status: Obsolete Features: Adjustable Output, PFC, Universal Input Mounting Type: Chassis Mount HTSUS: 8504.40.6018 Applications: ITE (Commercial) Size / Dimension: 7.80" L x 4.10" W x 1.61" H (198.0mm x 104.0mm x 41.0mm) ECCN: EAR99 Power (Watts): 300W Number of Outputs: 1 Approval Agency: CE, cURus, TUV Voltage - Isolation: 3 kV Voltage - Input: 85 ~ 265 VAC Voltage - Output 1: 24V Current - Output 1: 13 A Efficiency: 85%

Win Source Part Number: 1380012-SWS300A-24
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Temperature Range - Operating: -20°C ~ 74°C (With Derating)
Fake Threat In the Open Market: 31 pct.
Type: Enclosed
MSL Level: 1 (Unlimited)
Mfr: TDK-Lambda Americas Inc
Series: SWS300A (300W)
Package: Bulk
Product Status: Obsolete
Features: Adjustable Output, PFC, Universal Input
Mounting Type: Chassis Mount
HTSUS: 8504.40.6018
Applications: ITE (Commercial)
Size / Dimension: 7.80" L x 4.10" W x 1.61" H (198.0mm x 104.0mm x 41.0mm)
ECCN: EAR99
Power (Watts): 300W
Number of Outputs: 1
Approval Agency: CE, cURus, TUV
Voltage - Isolation: 3 kV
Voltage - Input: 85 ~ 265 VAC
Voltage - Output 1: 24V
Current - Output 1: 13 A
Efficiency: 85%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1380012-SWS300A-24
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5GR1680AG - ICE5GR1680AG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 27 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - SCM1738ASA - Quarktwin Technology Ltd.
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Input Voltage 10 to 26 volts
Output Power 8 watts
View Details