TDK-Lambda Americas Inc., High Power Division Power Supplies - External/Internal (Off-Board) - AC DC Converters SWS300-5

Description
Win Source Part Number: 1383557-SWS300-5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: SWS300 (300W) Type: Enclosed Features: Adjustable Output, PFC, Universal Input Package: Bulk Size / Dimension: 7.80" L x 2.05" W x 4.01" H (198.1mm x 52.1mm x 101.9mm) Applications: ITE (Commercial) Power (Watts): 300W Voltage - Input: 85 ~ 265 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 78% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 74°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8504.40.9530 Current - Output 1: 55 A Mfr: TDK-Lambda Americas Inc. Product Status: Obsolete Approval Agency: CE, cURus, TUV Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383557-SWS300-5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: SWS300 (300W) Type: Enclosed Features: Adjustable Output, PFC, Universal Input Package: Bulk Size / Dimension: 7.80" L x 2.05" W x 4.01" H (198.1mm x 52.1mm x 101.9mm) Applications: ITE (Commercial) Power (Watts): 300W Voltage - Input: 85 ~ 265 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 78% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 74°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8504.40.9530 Current - Output 1: 55 A Mfr: TDK-Lambda Americas Inc. Product Status: Obsolete Approval Agency: CE, cURus, TUV Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1383557-SWS300-5 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1383557-SWS300-5
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1383557-SWS300-5
Win Source Part Number: 1383557-SWS300-5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: SWS300 (300W) Type: Enclosed Features: Adjustable Output, PFC, Universal Input Package: Bulk Size / Dimension: 7.80" L x 2.05" W x 4.01" H (198.1mm x 52.1mm x 101.9mm) Applications: ITE (Commercial) Power (Watts): 300W Voltage - Input: 85 ~ 265 VAC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 78% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 74°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8504.40.9530 Current - Output 1: 55 A Mfr: TDK-Lambda Americas Inc. Product Status: Obsolete Approval Agency: CE, cURus, TUV Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1383557-SWS300-5
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: SWS300 (300W)
Type: Enclosed
Features: Adjustable Output, PFC, Universal Input
Package: Bulk
Size / Dimension: 7.80" L x 2.05" W x 4.01" H (198.1mm x 52.1mm x 101.9mm)
Applications: ITE (Commercial)
Power (Watts): 300W
Voltage - Input: 85 ~ 265 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 78%
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 74°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8504.40.9530
Current - Output 1: 55 A
Mfr: TDK-Lambda Americas Inc.
Product Status: Obsolete
Approval Agency: CE, cURus, TUV
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1383557-SWS300-5
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - TDA16822 - 212730-TDA16822 - Win Source Electronics
Specs
Package Type DIP; Other; P-DIP-8
Output Power 20 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1373138-LO30-20B05MU - Win Source Electronics
Specs
Package Type Other; Tray
Output Power 30 watts
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details