TDK-Lambda Americas Inc. AC DC Converters SWS150-15

Description
Enclosed AC DC Converters 1 Output 15V 10A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 10A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-SWS150-15-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-SWS150-15-ND
AC DC Converters 285-SWS150-15-ND
Enclosed AC DC Converters 1 Output 15V 10A 85 ~ 265 VAC Input

Enclosed AC DC Converters 1 Output 15V 10A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply; 85 to 265 VAC/120 to 370 VDC; 15 V; 10 A (Max.); 47 to 63 Hz - 70176985 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 265 VAC/120 to 370 VDC; 15 V; 10 A (Max.); 47 to 63 Hz
70176985
Power Supply; 85 to 265 VAC/120 to 370 VDC; 15 V; 10 A (Max.); 47 to 63 Hz 70176985
Low Cost Conforms to EN61000-3 (PFC) Universal Input 85-264 VAC Input Immunity to EN61000-4 UL/CSA/EN60950 and CE Mark Low Profile Cases

  • Low Cost
  • Conforms to EN61000-3 (PFC)
  • Universal Input 85-264 VAC
  • Input Immunity to EN61000-4
  • UL/CSA/EN60950 and CE Mark
  • Low Profile Cases
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 285-SWS150-15-ND 70176985
Product Name AC DC Converters Power Supply; 85 to 265 VAC/120 to 370 VDC; 15 V; 10 A (Max.); 47 to 63 Hz
Type AC/DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 402L-10KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
30 W Single Phase Single Output Low Profile Power Supplies - PS-3005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers