Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095985-SRV4215ES
Frequency: 100 kHz
Height: 16 mm
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1095985-SRV4215ES |
| Product Name | OEM Parts - OEM Parts ( S ) - SRV4215ES |