TDK Corporation Custom Parts - Custom Parts (S - T) - SPT0508A2R2K2R9PF SPT0508A2R2K2R9PF

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131318-SPT0508A2R2K 2R9PF Length: 14 mm Inductance: 2.2 µH Tolerance: 10 % Categories: Custom Parts DC Resistance (DCR): 31 mΩ Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Max DC Current: 2.9 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Operating Temperature: 85 °C Lead/Base Style: Axial
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131318-SPT0508A2R2K 2R9PF Length: 14 mm Inductance: 2.2 µH Tolerance: 10 % Categories: Custom Parts DC Resistance (DCR): 31 mΩ Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Max DC Current: 2.9 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Operating Temperature: 85 °C Lead/Base Style: Axial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - SPT0508A2R2K2R9PF - 1131318-SPT0508A2R2K2R9PF - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - SPT0508A2R2K2R9PF
1131318-SPT0508A2R2K2R9PF
Custom Parts - Custom Parts (S - T) - SPT0508A2R2K2R9PF 1131318-SPT0508A2R2K2R9PF
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1131318-SPT0508A2R2K 2R9PF Length: 14 mm Inductance: 2.2 µH Tolerance: 10 % Categories: Custom Parts DC Resistance (DCR): 31 mΩ Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Max DC Current: 2.9 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Operating Temperature: 85 °C Lead/Base Style: Axial

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1131318-SPT0508A2R2K2R9PF
Length: 14 mm
Inductance: 2.2 µH
Tolerance: 10 %
Categories: Custom Parts
DC Resistance (DCR): 31 mΩ
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Max DC Current: 2.9 A
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Operating Temperature: 85 °C
Lead/Base Style: Axial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1131318-SPT0508A2R2K2R9PF
Product Name Custom Parts - Custom Parts (S - T) - SPT0508A2R2K2R9PF
Unlock Full Specs
to access all available technical data

Similar Products