Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109786-SPT0406A-1R0
Length: 9.5 mm
Inductance: 1 µH
Tolerance: 10 %
Test Frequency: 25.2 MHz
Military Standard: Not
Self Resonant Frequency: 157 MHz
DC Current: 920 mA
Resistance: 190 mΩ
Categories: Custom Parts
DC Resistance (DCR): 190 mΩ
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Max DC Current: 920 mA
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Operating Temperature: 80 °C
Lead/Base Style: Axial
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1109786-SPT0406A-1R0K-PF |
| Product Name | Custom Parts - Custom Parts (S - T) - SPT0406A-1R0K-PF |